Hubbell Incorporated Standard Wall Plate RFW2I

Description
SNAP-ON TYPE THERMOPLASTIC MATERIAL SMOOTH GLOSS FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RFW MODEL
Datasheet
Description
SNAP-ON TYPE THERMOPLASTIC MATERIAL SMOOTH GLOSS FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RFW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RFW2I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RFW2I
Standard Wall Plate RFW2I
SNAP-ON TYPE THERMOPLASTIC MATERIAL SMOOTH GLOSS FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RFW MODEL
  • SNAP-ON TYPE
  • THERMOPLASTIC MATERIAL
  • SMOOTH GLOSS FINISH
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RFW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RFW2I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Duplex Receptacle Openings, Three Gang, White - SP83W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Three
Material Plastic
View Details