Hubbell Incorporated Standard Wall Plate RFW1W

Description
SNAP-ON TYPE THERMOPLASTIC MATERIAL SMOOTH GLOSS FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RFW MODEL
Datasheet
Description
SNAP-ON TYPE THERMOPLASTIC MATERIAL SMOOTH GLOSS FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RFW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RFW1W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RFW1W
Standard Wall Plate RFW1W
SNAP-ON TYPE THERMOPLASTIC MATERIAL SMOOTH GLOSS FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RFW MODEL
  • SNAP-ON TYPE
  • THERMOPLASTIC MATERIAL
  • SMOOTH GLOSS FINISH
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RFW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RFW1W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - N0111 - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details
Standard Wall Plate - SP18-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details