Hubbell Wiring Device-Kellems Duplex/Single Receptacle RF26352CD-GRY

Description
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI
Datasheet
Description
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RF26352CD-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
RF26352CD-GRY
Duplex/Single Receptacle RF26352CD-GRY
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI

DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number RF26352CD-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403090 - VAST STOCK CO., LIMITED
Specs
Mounting Style Panel; Panel
Termination Types Screw; Screw
Standards / Certifications RoHS
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details