Hubbell Lighting, Inc. Remote Emergency Light Unit REX1CDP628

Description
EXPLOSIONPROOF TYPE COPPER-FREE ALUMINUM MATERIAL 7-1/16 INCH DIA X 12-1/4 INCH H SIZE EPOXY CLAD, MEDIUM GRAY FINISH UL 844, NEC APPROVAL PENDANT MOUNTING 28 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) LITEFORMS[TM] BRAND HUB SIZE 1/2 INCH RIGID OR FLEXIBLE LENS TYPE PRISMATIC GLASS GLOBE APPLICATION WET LOCATION INCLUSIONS/FEATURES CORROSION/IMPACT RESISTANT REX1CDP MODEL
Datasheet
Description
EXPLOSIONPROOF TYPE COPPER-FREE ALUMINUM MATERIAL 7-1/16 INCH DIA X 12-1/4 INCH H SIZE EPOXY CLAD, MEDIUM GRAY FINISH UL 844, NEC APPROVAL PENDANT MOUNTING 28 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) LITEFORMS[TM] BRAND HUB SIZE 1/2 INCH RIGID OR FLEXIBLE LENS TYPE PRISMATIC GLASS GLOBE APPLICATION WET LOCATION INCLUSIONS/FEATURES CORROSION/IMPACT RESISTANT REX1CDP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - REX1CDP628 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
REX1CDP628
Remote Emergency Light Unit REX1CDP628
EXPLOSIONPROOF TYPE COPPER-FREE ALUMINUM MATERIAL 7-1/16 INCH DIA X 12-1/4 INCH H SIZE EPOXY CLAD, MEDIUM GRAY FINISH UL 844, NEC APPROVAL PENDANT MOUNTING 28 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) LITEFORMS[TM] BRAND HUB SIZE 1/2 INCH RIGID OR FLEXIBLE LENS TYPE PRISMATIC GLASS GLOBE APPLICATION WET LOCATION INCLUSIONS/FEATURES CORROSION/IMPACT RESISTANT REX1CDP MODEL
  • EXPLOSIONPROOF TYPE
  • COPPER-FREE ALUMINUM MATERIAL
  • 7-1/16 INCH DIA X 12-1/4 INCH H SIZE
  • EPOXY CLAD, MEDIUM GRAY FINISH
  • UL 844, NEC APPROVAL
  • PENDANT MOUNTING
  • 28 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • LITEFORMS[TM] BRAND
  • HUB SIZE 1/2 INCH RIGID OR FLEXIBLE
  • LENS TYPE PRISMATIC GLASS GLOBE
  • APPLICATION WET LOCATION
  • INCLUSIONS/FEATURES CORROSION/IMPACT RESISTANT
  • REX1CDP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number REX1CDP628
Product Name Remote Emergency Light Unit
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details