REX1CDP1218 -- REMOTE EMERGENCY LIGHT UNIT
Hubbell Lighting, Inc.
Remote Emergency Light Unit
REX1CDP1218
Description
COPPER FREE ALUMINUM MATERIAL
MEDIUM GRAY FINISH
UL 844 APPROVAL
PENDANT MOUNTING
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
HUBBELL[R] BRAND
REX1CDP MODEL
Description
COPPER FREE ALUMINUM MATERIAL
MEDIUM GRAY FINISH
UL 844 APPROVAL
PENDANT MOUNTING
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
HUBBELL[R] BRAND
REX1CDP MODEL
Datasheet
Suppliers
COPPER FREE ALUMINUM MATERIAL
MEDIUM GRAY FINISH
UL 844 APPROVAL
PENDANT MOUNTING
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
HUBBELL[R] BRAND
REX1CDP MODEL
- COPPER FREE ALUMINUM MATERIAL
- MEDIUM GRAY FINISH
- UL 844 APPROVAL
- PENDANT MOUNTING
- 12 V LAMP VOLTAGE
- 1 LAMP HEAD(S)
- HUBBELL[R] BRAND
- REX1CDP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
REX1CDP1218 |
|
Product Name
|
Remote Emergency Light Unit |
|
Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial; Residential
Fixture Type
Enclosure Lights; Other; LED Light
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details