Hubbell Incorporated Datacommunication Cabinet RE4XB

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 9 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 9 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - RE4XB - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
RE4XB
Datacommunication Cabinet RE4XB
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 9 RACK(S) RE-BOX[R] BRAND
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE
  • BLACK COLOR
  • UL 1863 APPROVAL
  • HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION
  • NEMA 2 ENCLOSURE
  • (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE
  • HINGED FRONT DOOR WITH INTER LOCK
  • 9 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number RE4XB
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details