Hubbell Incorporated Datacommunication Cabinet RE2B

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 4 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 4 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - RE2B - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
RE2B
Datacommunication Cabinet RE2B
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE BLACK COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 4 RACK(S) RE-BOX[R] BRAND
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE
  • BLACK COLOR
  • UL 1863 APPROVAL
  • HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION
  • NEMA 2 ENCLOSURE
  • (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE
  • HINGED FRONT DOOR WITH INTER LOCK
  • 4 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet
Enclosure - 22485157 - Radwell International
Willingboro, NJ, United States
Enclosure
22485157
Enclosure 22485157
CABINET, REM EQUIP, 2 HUB, 32"H, BLACK. FREE 2 YEAR RADWELL WARRANTY

CABINET, REM EQUIP, 2 HUB, 32"H, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number RE2B 22485157
Product Name Datacommunication Cabinet Enclosure
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details