Hubbell Incorporated Datacommunication Cabinet RE2

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 4 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 4 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - RE2 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
RE2
Datacommunication Cabinet RE2
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 4 RACK(S) RE-BOX[R] BRAND
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 24.2 INCH W X 7 INCH D X 32.2 INCH H SIZE
  • LIGHT GRAY COLOR
  • UL 1863 APPROVAL
  • HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION
  • NEMA 2 ENCLOSURE
  • (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE
  • HINGED FRONT DOOR WITH INTER LOCK
  • 4 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number RE2
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306178 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details