Hubbell Lighting, Inc. Outdoor Wall Light RDI-150P8-WT-BZ

Description
18.13 INCH L X 9.25 INCH W X 7.13 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL PULSE START LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL TEMPERED, IMPACT-RESISTANT, CLEAR GLASS REFRACTOR/LENS TYPE PERIMASHIELD[R] BRAND APPLICATION WET LOCATION RDI MODEL
Datasheet
Description
18.13 INCH L X 9.25 INCH W X 7.13 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL PULSE START LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL TEMPERED, IMPACT-RESISTANT, CLEAR GLASS REFRACTOR/LENS TYPE PERIMASHIELD[R] BRAND APPLICATION WET LOCATION RDI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - RDI-150P8-WT-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
RDI-150P8-WT-BZ
Outdoor Wall Light RDI-150P8-WT-BZ
18.13 INCH L X 9.25 INCH W X 7.13 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL PULSE START LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL TEMPERED, IMPACT-RESISTANT, CLEAR GLASS REFRACTOR/LENS TYPE PERIMASHIELD[R] BRAND APPLICATION WET LOCATION RDI MODEL
  • 18.13 INCH L X 9.25 INCH W X 7.13 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • PULSE START LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • TEMPERED, IMPACT-RESISTANT, CLEAR GLASS REFRACTOR/LENS TYPE
  • PERIMASHIELD[R] BRAND
  • APPLICATION WET LOCATION
  • RDI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RDI-150P8-WT-BZ
Product Name Outdoor Wall Light
Wattage 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details