Hubbell Incorporated Standard Wall Plate RCW6W

Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[TM] BRAND OVERALL DIMENSION 11.93 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet
Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[TM] BRAND OVERALL DIMENSION 11.93 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RCW6W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RCW6W
Standard Wall Plate RCW6W
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[TM] BRAND OVERALL DIMENSION 11.93 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
  • SNAP-ON TYPE
  • NYLON MATERIAL
  • SMOOTH GLOSS FINISH
  • WHITE COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[TM] BRAND
  • OVERALL DIMENSION 11.93 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RCW6W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Engraved & Pad Printed Gas Burner Switch - SS1GBRED - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Steel
View Details