Hubbell Incorporated Standard Wall Plate RCW4AL

Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 8.37 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet
Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 8.37 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RCW4AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RCW4AL
Standard Wall Plate RCW4AL
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 8.37 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
  • SNAP-ON TYPE
  • NYLON MATERIAL
  • SMOOTH GLOSS FINISH
  • ALMOND COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NETSELECT[R] BRAND
  • OVERALL DIMENSION 8.37 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RCW4AL
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP264MA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Maple
View Details