Hubbell Incorporated Standard Wall Plate RCW3W

Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet
Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RCW3W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RCW3W
Standard Wall Plate RCW3W
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
  • SNAP-ON TYPE
  • NYLON MATERIAL
  • SMOOTH GLOSS FINISH
  • WHITE COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NETSELECT[R] BRAND
  • OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RCW3W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products