Hubbell Incorporated Standard Wall Plate RCW2W

Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet
Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RCW2W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RCW2W
Standard Wall Plate RCW2W
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
  • SNAP-ON TYPE
  • NYLON MATERIAL
  • SMOOTH GLOSS FINISH
  • WHITE COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NETSELECT[R] BRAND
  • OVERALL DIMENSION 4.75 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RCW2W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - N2102D - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices Two
Material Nylon
View Details
Standard Wall Plate - AWP3G-BR4 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details