SNAP-ON TYPE
NYLON MATERIAL
SMOOTH GLOSS FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
NETSELECT[R] BRAND
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
RCW MODEL
Hubbell Incorporated
Done
Datasheet
Description
SNAP-ON TYPE
NYLON MATERIAL
SMOOTH GLOSS FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
NETSELECT[R] BRAND
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
RCW MODEL
SNAP-ON TYPE
NYLON MATERIAL
SMOOTH GLOSS FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
NETSELECT[R] BRAND
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
RCW MODEL
SNAP-ON TYPE
NYLON MATERIAL
SMOOTH GLOSS FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
NETSELECT[R] BRAND
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK