RC303LA -- COMBO, 2) 15A 3W TOG, LA HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Combo, 2) 15A 3W Tog, La Hubbell Wiring Devices
RC303LA
Description
COMBO, 2) 15A 3W TOG, LA
Description
COMBO, 2) 15A 3W TOG, LA
Suppliers
Combo, 2) 15A 3W Tog, La Hubbell Wiring Devices
17M7683
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17M7683 |
|
Product Name
|
Combo, 2) 15A 3W Tog, La Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers