RC101I -- COMBO, 2) 15A SP TOG, IV HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Combo, 2) 15A Sp Tog, Iv Hubbell Wiring Devices
RC101I
Description
COMBO, 2) 15A SP TOG, IV
Description
COMBO, 2) 15A SP TOG, IV
Suppliers
Combo, 2) 15A Sp Tog, Iv Hubbell Wiring Devices
17M7662
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17M7662 |
|
Product Name
|
Combo, 2) 15A Sp Tog, Iv Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers