Hubbell Lighting, Inc. Vandal Resistant Commercial Fixture R9-70H

Description
ROUND TYPE 11.4 INCH DIA X 7.4 INCH H SIZE BRONZE FINISH ROUND SHAPE UL 1598 APPROVAL CEILING/WALL/SURFACE MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED QUAD TUBE, METAL HALIDE, MEDIUM BASE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE MOUNTING HEIGHT 8 TO 15 FT BALLAST MATERIAL SPUN ALUMINUM APPLICATION WET LOCATION INCLUDES STAINLESS STEEL CENTER-PIN TORX TAMPERPROOF HARDWARE, 1/2 INCH KNOCKOUT R9 MODEL
Datasheet
Description
ROUND TYPE 11.4 INCH DIA X 7.4 INCH H SIZE BRONZE FINISH ROUND SHAPE UL 1598 APPROVAL CEILING/WALL/SURFACE MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED QUAD TUBE, METAL HALIDE, MEDIUM BASE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE MOUNTING HEIGHT 8 TO 15 FT BALLAST MATERIAL SPUN ALUMINUM APPLICATION WET LOCATION INCLUDES STAINLESS STEEL CENTER-PIN TORX TAMPERPROOF HARDWARE, 1/2 INCH KNOCKOUT R9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - R9-70H - Hubbell Lighting, Inc.
Greenville, SC, USA
Vandal Resistant Commercial Fixture
R9-70H
Vandal Resistant Commercial Fixture R9-70H
ROUND TYPE 11.4 INCH DIA X 7.4 INCH H SIZE BRONZE FINISH ROUND SHAPE UL 1598 APPROVAL CEILING/WALL/SURFACE MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED QUAD TUBE, METAL HALIDE, MEDIUM BASE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE MOUNTING HEIGHT 8 TO 15 FT BALLAST MATERIAL SPUN ALUMINUM APPLICATION WET LOCATION INCLUDES STAINLESS STEEL CENTER-PIN TORX TAMPERPROOF HARDWARE, 1/2 INCH KNOCKOUT R9 MODEL
  • ROUND TYPE
  • 11.4 INCH DIA X 7.4 INCH H SIZE
  • BRONZE FINISH
  • ROUND SHAPE
  • UL 1598 APPROVAL
  • CEILING/WALL/SURFACE MOUNTING
  • PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • QUAD TUBE, METAL HALIDE, MEDIUM BASE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • MOUNTING HEIGHT 8 TO 15 FT
  • BALLAST MATERIAL SPUN ALUMINUM
  • APPLICATION WET LOCATION
  • INCLUDES STAINLESS STEEL CENTER-PIN TORX TAMPERPROOF HARDWARE, 1/2 INCH KNOCKOUT
  • R9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number R9-70H
Product Name Vandal Resistant Commercial Fixture
Lamp Type Fluorescent; Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details