UL (CANADA AND US) APPROVAL
YES LAMP INCLUDED
QUARTZ HALOGEN LAMP TYPE
75 W LAMP WATTAGE
2 HEAD(S)
130 DEGREE SENSOR RANGE
MATERIAL DIE-CAST ALUMINUM
FINISH BRONZE
NUMBER OF LAMPS 2
Hubbell Lighting, Inc.
Done
Datasheet
Description
UL (CANADA AND US) APPROVAL
YES LAMP INCLUDED
QUARTZ HALOGEN LAMP TYPE
75 W LAMP WATTAGE
2 HEAD(S)
130 DEGREE SENSOR RANGE
MATERIAL DIE-CAST ALUMINUM
FINISH BRONZE
NUMBER OF LAMPS 2
UL (CANADA AND US) APPROVAL
YES LAMP INCLUDED
QUARTZ HALOGEN LAMP TYPE
75 W LAMP WATTAGE
2 HEAD(S)
130 DEGREE SENSOR RANGE
MATERIAL DIE-CAST ALUMINUM
FINISH BRONZE
NUMBER OF LAMPS 2