Hubbell Incorporated Bushing R-53

Description
1-1/2" TO 1" REDUCING BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
1-1/2" TO 1" REDUCING BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 42826714 - Radwell International
Willingboro, NJ, United States
Bushing
42826714
Bushing 42826714
1-1/2" TO 1" REDUCING BUSHING. FREE 2 YEAR RADWELL WARRANTY

1-1/2" TO 1" REDUCING BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 42826714
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 120100DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.7223 to 4.7244 inch (119.95 to 120.00 mm)
View Details
Plain Bushes - 528316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2-3/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.1875 inch (55.56 mm)
View Details