DUPLEX TYPE
IVORY COLOR
5-20R CONFIGURATION
HOSPITAL GRADE
UL 498, UL FS WC596, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE
IVORY COLOR
5-20R CONFIGURATION
HOSPITAL GRADE
UL 498, UL FS WC596, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
DUPLEX TYPE
IVORY COLOR
5-20R CONFIGURATION
HOSPITAL GRADE
UL 498, UL FS WC596, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND