Hubbell Incorporated Duplex/Single Receptacle QT5362I

Description
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - QT5362I - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
QT5362I
Duplex/Single Receptacle QT5362I
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • SPECIFICATION GRADE
  • UL 498, UL FS WC596, CSA 22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number QT5362I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4302.5339 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
NEMA 5-20R Straight Blade Device - Q-718 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers