Hubbell Incorporated Male Disconnect QP14M25X03D

Description
FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.84 INCH L X 0.25 INCH W QP-M MODEL
Datasheet
Description
FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.84 INCH L X 0.25 INCH W QP-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - QP14M25X03D - Hubbell Incorporated
Orange, CT, USA
Male Disconnect
QP14M25X03D
Male Disconnect QP14M25X03D
FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.84 INCH L X 0.25 INCH W QP-M MODEL
  • FUNNEL ENTRY TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.03 INCH TAB SIZE
  • FINGRIP[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.84 INCH L X 0.25 INCH W
  • QP-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number QP14M25X03D
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details