Hubbell Incorporated Female Disconnect QP14F25X03D

Description
BUTTED SEAM, QUICK CONNECT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH WIDTH X 0.032 INCH THICKNESS TAB SIZE FINGRIP[TM] BRAND OVERALL DIMENSION 0.87 INCH LENGTH X 0.29 INCH WIDTH MATERIAL BRASS FINISH TIN PLATED WIRE STRIP LENGTH 3/8 INCH VOLTAGE RATING 600 VOLT QP-F MODEL
Datasheet
Description
BUTTED SEAM, QUICK CONNECT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH WIDTH X 0.032 INCH THICKNESS TAB SIZE FINGRIP[TM] BRAND OVERALL DIMENSION 0.87 INCH LENGTH X 0.29 INCH WIDTH MATERIAL BRASS FINISH TIN PLATED WIRE STRIP LENGTH 3/8 INCH VOLTAGE RATING 600 VOLT QP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - QP14F25X03D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
QP14F25X03D
Female Disconnect QP14F25X03D
BUTTED SEAM, QUICK CONNECT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH WIDTH X 0.032 INCH THICKNESS TAB SIZE FINGRIP[TM] BRAND OVERALL DIMENSION 0.87 INCH LENGTH X 0.29 INCH WIDTH MATERIAL BRASS FINISH TIN PLATED WIRE STRIP LENGTH 3/8 INCH VOLTAGE RATING 600 VOLT QP-F MODEL
  • BUTTED SEAM, QUICK CONNECT TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH WIDTH X 0.032 INCH THICKNESS TAB SIZE
  • FINGRIP[TM] BRAND
  • OVERALL DIMENSION 0.87 INCH LENGTH X 0.29 INCH WIDTH
  • MATERIAL BRASS
  • FINISH TIN PLATED
  • WIRE STRIP LENGTH 3/8 INCH
  • VOLTAGE RATING 600 VOLT
  • QP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number QP14F25X03D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details