Hubbell Incorporated Male Disconnect QP10M25X03D

Description
FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.93 INCH L X 0.25 INCH W QP-M MODEL
Datasheet
Description
FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.93 INCH L X 0.25 INCH W QP-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - QP10M25X03D - Hubbell Incorporated
Orange, CT, USA
Male Disconnect
QP10M25X03D
Male Disconnect QP10M25X03D
FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.93 INCH L X 0.25 INCH W QP-M MODEL
  • FUNNEL ENTRY TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.03 INCH TAB SIZE
  • FINGRIP[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.93 INCH L X 0.25 INCH W
  • QP-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number QP10M25X03D
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details