Hubbell Incorporated Female Disconnect QP10F25X03D

Description
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.98 INCH L X 0.29 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
Datasheet
Description
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.98 INCH L X 0.29 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - QP10F25X03D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
QP10F25X03D
Female Disconnect QP10F25X03D
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.98 INCH L X 0.29 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
  • BUTTED SEAM, FUNNEL ENTRY BARREL TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.03 INCH TAB SIZE
  • FINGRIP[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.98 INCH L X 0.29 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • QP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number QP10F25X03D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers