FUNNEL ENTRY TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
FINGRIP[T], BURNDY[R] BRAND
SLEEVED BARREL
Hubbell Incorporated
Done
Datasheet
Description
FUNNEL ENTRY TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
FINGRIP[T], BURNDY[R] BRAND
SLEEVED BARREL
FUNNEL ENTRY TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
FINGRIP[T], BURNDY[R] BRAND
SLEEVED BARREL