Hubbell Lighting, Inc. Floodlight Fixture QL-505

Description
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL NO LAMP INCLUDED 300/500 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VOLT LAMP/BALLAST VOLTAGE NEMA 5 X 5, 88 DEGREE X 82 DEGREE DISTRIBUTION/BEAM SPREAD 0.5 SQUARE FOOT EPA QUARTZLITER[R] BRAND APPLICATION AREA LIGHTING, SPORT OR SECURITY ILLUMINATION QL MODEL
Datasheet
Description
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL NO LAMP INCLUDED 300/500 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VOLT LAMP/BALLAST VOLTAGE NEMA 5 X 5, 88 DEGREE X 82 DEGREE DISTRIBUTION/BEAM SPREAD 0.5 SQUARE FOOT EPA QUARTZLITER[R] BRAND APPLICATION AREA LIGHTING, SPORT OR SECURITY ILLUMINATION QL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QL-505 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
QL-505
Floodlight Fixture QL-505
GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL NO LAMP INCLUDED 300/500 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VOLT LAMP/BALLAST VOLTAGE NEMA 5 X 5, 88 DEGREE X 82 DEGREE DISTRIBUTION/BEAM SPREAD 0.5 SQUARE FOOT EPA QUARTZLITER[R] BRAND APPLICATION AREA LIGHTING, SPORT OR SECURITY ILLUMINATION QL MODEL
  • GRAY FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • 300/500 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 VOLT LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5, 88 DEGREE X 82 DEGREE DISTRIBUTION/BEAM SPREAD
  • 0.5 SQUARE FOOT EPA
  • QUARTZLITER[R] BRAND
  • APPLICATION AREA LIGHTING, SPORT OR SECURITY ILLUMINATION
  • QL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number QL-505
Product Name Floodlight Fixture
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details