Hubbell Lighting, Inc. Fluorescent Recessed Housing QBX18 120V

Description
7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) G24D-2, 2 PIN QUAD TUBE LAMP TYPE 18 W LAMP WATTAGE 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND
Datasheet
Description
7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) G24D-2, 2 PIN QUAD TUBE LAMP TYPE 18 W LAMP WATTAGE 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - QBX18 120V - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
QBX18 120V
Fluorescent Recessed Housing QBX18 120V
7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) G24D-2, 2 PIN QUAD TUBE LAMP TYPE 18 W LAMP WATTAGE 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND
  • 7 1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, NPF BALLAST TYPE
  • 1 LAMP(S)
  • G24D-2, 2 PIN QUAD TUBE LAMP TYPE
  • 18 W LAMP WATTAGE
  • 120 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 6 3/4 INCH CEILING OPENING SIZE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number QBX18 120V
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details