Hubbell Incorporated FEMALE DISCONNECT Q18F11X02D

Description
BUTTED SEAM, CHAMFERED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.11 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet
Description
BUTTED SEAM, CHAMFERED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.11 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEMALE DISCONNECT - Q18F11X02D - Hubbell Incorporated
Orange, CT, USA
FEMALE DISCONNECT
Q18F11X02D
FEMALE DISCONNECT Q18F11X02D
BUTTED SEAM, CHAMFERED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.11 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
  • BUTTED SEAM, CHAMFERED BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.11 INCH X 0.02 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.66 INCH L X 0.11 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • Q-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number Q18F11X02D
Product Name FEMALE DISCONNECT
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data