Hubbell Incorporated FEMALE DISCONNECT Q10F25X03D

Description
BUTTED SEAM, CHAMFERED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet
Description
BUTTED SEAM, CHAMFERED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEMALE DISCONNECT - Q10F25X03D - Hubbell Incorporated
Orange, CT, USA
FEMALE DISCONNECT
Q10F25X03D
FEMALE DISCONNECT Q10F25X03D
BUTTED SEAM, CHAMFERED BARREL TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
  • BUTTED SEAM, CHAMFERED BARREL TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.66 INCH L X 0.25 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • Q-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number Q10F25X03D
Product Name FEMALE DISCONNECT
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details