Hubbell Lighting, Inc. Floodlight Fixture Q-150-W

Description
5-1/2 INCH W X 5-7/16 INCH D X 3-7/8 INCH H SIZE WHITE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 6, 124 DEGREE X 124 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
Datasheet
Description
5-1/2 INCH W X 5-7/16 INCH D X 3-7/8 INCH H SIZE WHITE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 6, 124 DEGREE X 124 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - Q-150-W - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
Q-150-W
Floodlight Fixture Q-150-W
5-1/2 INCH W X 5-7/16 INCH D X 3-7/8 INCH H SIZE WHITE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 6, 124 DEGREE X 124 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
  • 5-1/2 INCH W X 5-7/16 INCH D X 3-7/8 INCH H SIZE
  • WHITE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • YES LAMP INCLUDED
  • QUARTZ HALOGEN LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • 6 X 6, 124 DEGREE X 124 DEGREE DISTRIBUTION/BEAM SPREAD
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • Q MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number Q-150-W
Product Name Floodlight Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details