Hubbell Lighting, Inc. Outdoor Wall Light PVL3-150P-18-BZ-L

Description
SECURITY LIGHT TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL QUAD TAP, PULSE START, HX-HPF BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE RUGGED CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR/LENS REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION SERIES PVL3 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL QUAD TAP, PULSE START, HX-HPF BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE RUGGED CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR/LENS REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION SERIES PVL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - PVL3-150P-18-BZ-L - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
PVL3-150P-18-BZ-L
Outdoor Wall Light PVL3-150P-18-BZ-L
SECURITY LIGHT TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL QUAD TAP, PULSE START, HX-HPF BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE RUGGED CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR/LENS REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION SERIES PVL3 MODEL
  • SECURITY LIGHT TYPE
  • 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • QUAD TAP, PULSE START, HX-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • RUGGED CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE REFRACTOR/LENS REFRACTOR/LENS TYPE
  • PERIMALITER[R] BRAND
  • APPLICATION WET LOCATION
  • SERIES PVL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PVL3-150P-18-BZ-L
Product Name Outdoor Wall Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details