Hubbell Wiring Device-Kellems Occupancy Sensor/Switch PTWSP250-W

Description
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; WHITE FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALL
Datasheet
Description
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; WHITE FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - PTWSP250-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
PTWSP250-W
Occupancy Sensor/Switch PTWSP250-W
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; WHITE FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALL

1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; WHITE FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number PTWSP250-W
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Hardware - 08317842065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details