Hubbell Wiring Device-Kellems Occupancy Sensor/Switch PTWSP250-LA

Description
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VA
Datasheet
Description
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - PTWSP250-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
PTWSP250-LA
Occupancy Sensor/Switch PTWSP250-LA
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VA

1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number PTWSP250-LA
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1245LLHLX-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093533 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details