Hubbell Wiring Device-Kellems Occupancy Sensor/Switch PTWSP250-GRY

Description
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALLA
Datasheet
Description
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALLA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - PTWSP250-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
PTWSP250-GRY
Occupancy Sensor/Switch PTWSP250-GRY
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALLA

1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALLA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number PTWSP250-GRY
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317612000 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details