DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERA
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PTTR5262-BKSP |
| Product Name | Surge Suppression Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Duplex |
| Applications | Specification |
| Standards / Certifications | UL |