Hubbell Wiring Device-Kellems Duplex/Single Receptacle PTTR26362SCCTBK

Description
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RES
Description
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RES

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
PTTR26362SCCTBK
Duplex/Single Receptacle PTTR26362SCCTBK
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RES

HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RES

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PTTR26362SCCTBK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Hospital Grade Plug - 88030370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2477519-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 1418080 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details