Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT8300-ILGRY

Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO
Datasheet
Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT8300-ILGRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT8300-ILGRY
Duplex/Single Receptacle PT8300-ILGRY
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO

ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT8300-ILGRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-473 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Power Entry Modules - 1-6609115-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers