Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT8200-ILRED

Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROS
Datasheet
Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT8200-ILRED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT8200-ILRED
Duplex/Single Receptacle PT8200-ILRED
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROS

ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT8200-ILRED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
 - 1-1877067-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
IP67 Watertight Angled Inlet - A52S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details