Hubbell Wiring Device-Kellems Surge Suppression Receptacle PT5362-ISP

Description
DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERA
Datasheet
Description
DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PT5362-ISP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
PT5362-ISP
Surge Suppression Receptacle PT5362-ISP
DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERA

DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT5362-ISP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2037.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details