Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT5362-A

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5362-A - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT5362-A
Duplex/Single Receptacle PT5362-A
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT5362-A
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details