Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT5262SCBL

Description
DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2
Datasheet
Description
DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5262SCBL - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT5262SCBL
Duplex/Single Receptacle PT5262SCBL
DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2

DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT5262SCBL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2332673-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-10/049-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IP44 Splashproof Small Box Receptacle - D41S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers