Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT26352-BL

Description
DECORATOR DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(
Datasheet
Description
DECORATOR DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT26352-BL - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT26352-BL
Duplex/Single Receptacle PT26352-BL
DECORATOR DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(

DECORATOR DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT26352-BL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Connector - K42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Danish Cable Mount Receptacle - 88040220 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details