Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT26352-BK

Description
DUPLEX, DECORATOR TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL
Datasheet
Description
DUPLEX, DECORATOR TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT26352-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT26352-BK
Duplex/Single Receptacle PT26352-BK
DUPLEX, DECORATOR TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL

DUPLEX, DECORATOR TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT26352-BK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 Fr E Power Mod Front Cover - 25-PMFC-FE - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details