Hubbell Wiring Device-Kellems GFCI Duplex Receptacle PT2095-HGRED

Description
DUPLEX TYPE; NYLON MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); PLUGTAIL[TM] BRAND; APPLICAB
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); PLUGTAIL[TM] BRAND; APPLICAB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-HGRED - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Duplex Receptacle
PT2095-HGRED
GFCI Duplex Receptacle PT2095-HGRED
DUPLEX TYPE; NYLON MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); PLUGTAIL[TM] BRAND; APPLICAB

DUPLEX TYPE; NYLON MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); PLUGTAIL[TM] BRAND; APPLICAB

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT2095-HGRED
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491081-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-10/033-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IP44 Splashproof Straight Receptacle - F31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers