DUPLEX WITH LED INDICATOR, DECORATOR TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); PLUGTAIL[TM] BRAND; CONSTR
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PT1595-HGNTLTRW |
| Product Name | GFCI Duplex Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Duplex |
| Applications | Hospital |
| Standards / Certifications | UL; CSA |