Hubbell Wiring Device-Kellems Duplex/Single Receptacle PT-8300HI

Description
DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE
Datasheet
Description
DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT-8300HI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PT-8300HI
Duplex/Single Receptacle PT-8300HI
DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE

DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT-8300HI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.3333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 277 Volt 7-30P/7-50P - S073050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 206613-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details