Hubbell Wiring Device-Kellems Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices PSO389NGY

Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/8"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/8"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices - 91F2287 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
91F2287
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices 91F2287
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/8"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/8"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2287
Product Name Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.1T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details