Hubbell Wiring Device-Kellems Locking Device Plug PSL715-PGCM

Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet
Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PGCM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL715-PGCM
Locking Device Plug PSL715-PGCM
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL715-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254459 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details