Hubbell Wiring Device-Kellems Locking Device Plug PSL715-PAN

Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet
Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL715-PAN
Locking Device Plug PSL715-PAN
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL715-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2461454-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Plugs & Receptacles - D42.22 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details